Amphenol Corporation Mini-PV ™ 48046-000LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48046-000LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48046-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 48046-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
48046-000LF
Mini-PV ™ 48046-000LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48046-000LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48046-000LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-48046-000LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48046-000LFCT-ND
Rectangular Connector Contacts 609-48046-000LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-48046-000LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48046-000LFTR-ND
Rectangular Connector Contacts 609-48046-000LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - 48046-000LF - 906942-48046-000LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 48046-000LF
906942-48046-000LF
Rectangular Connectors - 48046-000LF 906942-48046-000LF
Manufacturer: AMPHENOL Win Source Part Number: 906942-48046-000LF Series: Mini-PV™, Basics+ Features: Socket Contact Gold 22-26 AWG Crimp Package: Reel - TR Family Name: 48046 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 48046-000LF-ND, 48046000LF, 609-3615-1, Q6179680, 609-3615-2

Manufacturer: AMPHENOL
Win Source Part Number: 906942-48046-000LF
Series: Mini-PV™, Basics+
Features: Socket Contact Gold 22-26 AWG Crimp
Package: Reel - TR
Family Name: 48046
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 48046-000LF-ND, 48046000LF, 609-3615-1, Q6179680, 609-3615-2

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 48046-000LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
48046-000LF
Connectors Crimp Contacts, Commercial, Stamped & Formed 48046-000LF
MINI PV CTW 30 AU-22-26 AWG .0048 SPG

MINI PV CTW 30 AU-22-26 AWG .0048 SPG

Buy Now
Singapore, Singapore
3A 1kV Electronic Connector
2027-48046-000LF
3A 1kV Electronic Connector 2027-48046-000LF
Brass Signal Contact, Gold Plated, 3A, 1kV, Crimp, 2.54mm Pitch Product overview: 48046-000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-48046-000LF can be used for catalog matching and distributor lookup.

Brass Signal Contact, Gold Plated, 3A, 1kV, Crimp, 2.54mm Pitch Product overview: 48046-000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-48046-000LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SOCKET 22-26AWG CRIMP GOLD - 44-48046-000LF - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-26AWG CRIMP GOLD
44-48046-000LF
CONN SOCKET 22-26AWG CRIMP GOLD 44-48046-000LF
CONN SOCKET 22-26AWG CRIMP GOLD

CONN SOCKET 22-26AWG CRIMP GOLD

Supplier's Site
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions - 84K5744 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions
84K5744
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions 84K5744
CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48046-000LF 609-48046-000LFCT-ND 906942-48046-000LF 48046-000LF 2027-48046-000LF 44-48046-000LF 84K5744
Product Name Mini-PV ™ Rectangular Connector Contacts Rectangular Connectors - 48046-000LF Connectors Crimp Contacts, Commercial, Stamped & Formed 3A 1kV Electronic Connector CONN SOCKET 22-26AWG CRIMP GOLD Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-5022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers