Switchcraft, Inc. .206" MIL Type Plug 480X

Description
MIL TYPE 3-conductor 0.206" plug, screw terminal, black handle, MIL P/N M642/5-1 Designed for high quality communication equipment to meet military requirements, This series features one-piece tip rod and one-piece sleeve and plug body, assembled together into a mold as inserts, providing a finished plug with complete continuity of thermoplastic insulation between tip rod and plug sleeve. Internal (invisible externally) interlock mechanically engages the metal and plastic components providing a realistic lock to prevent parts shifting. Design and material in accordance with MIL-P-642(A), MIL part number molded or stamped on handle, manufacturer's trademark (as required by MIL specification) appears on plug body.
Request a Quote Datasheet
Description
MIL TYPE 3-conductor 0.206" plug, screw terminal, black handle, MIL P/N M642/5-1 Designed for high quality communication equipment to meet military requirements, This series features one-piece tip rod and one-piece sleeve and plug body, assembled together into a mold as inserts, providing a finished plug with complete continuity of thermoplastic insulation between tip rod and plug sleeve. Internal (invisible externally) interlock mechanically engages the metal and plastic components providing a realistic lock to prevent parts shifting. Design and material in accordance with MIL-P-642(A), MIL part number molded or stamped on handle, manufacturer's trademark (as required by MIL specification) appears on plug body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.206
Villa Park, IL, USA
.206" MIL Type Plug
480X
.206" MIL Type Plug 480X
MIL TYPE 3-conductor 0.206" plug, screw terminal, black handle, MIL P/N M642/5-1 Designed for high quality communication equipment to meet military requirements, This series features one-piece tip rod and one-piece sleeve and plug body, assembled together into a mold as inserts, providing a finished plug with complete continuity of thermoplastic insulation between tip rod and plug sleeve. Internal (invisible externally) interlock mechanically engages the metal and plastic components providing a realistic lock to prevent parts shifting. Design and material in accordance with MIL-P-642(A), MIL part number molded or stamped on handle, manufacturer's trademark (as required by MIL specification) appears on plug body.

MIL TYPE 3-conductor 0.206" plug, screw terminal, black handle, MIL P/N M642/5-1
Designed for high quality communication equipment to meet military requirements, This series features one-piece tip rod and one-piece sleeve and plug body, assembled together into a mold as inserts, providing a finished plug with complete continuity of thermoplastic insulation between tip rod and plug sleeve. Internal (invisible externally) interlock mechanically engages the metal and plastic components providing a realistic lock to prevent parts shifting. Design and material in accordance with MIL-P-642(A), MIL part number molded or stamped on handle, manufacturer's trademark (as required by MIL specification) appears on plug body.

Supplier's Site
Audio Connectors - SC2673-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2673-ND
Audio Connectors SC2673-ND
"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
480X
Audio & Video Connectors 480X
LITTEL PLUG, NON MIL, RoHS

LITTEL PLUG, NON MIL, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 480X - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
480X
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 480X
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Phone Plug; 3; Screw/Solder Lug; 0.206 in.; Brass; Nickel - 70214300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Plug; 3; Screw/Solder Lug; 0.206 in.; Brass; Nickel
70214300
Phone Plug; 3; Screw/Solder Lug; 0.206 in.; Brass; Nickel 70214300
Phone Plug; 3; Screw/Solder Lug; 0.206 in.; Brass; Nickel

Phone Plug; 3; Screw/Solder Lug; 0.206 in.; Brass; Nickel

Supplier's Site
Connector, Littel Plug Non Mil Rohs Compliant Switchcraft/conxall - 10N7697 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Littel Plug Non Mil Rohs Compliant Switchcraft/conxall
10N7697
Connector, Littel Plug Non Mil Rohs Compliant Switchcraft/conxall 10N7697
CONNECTOR, LITTEL PLUG NON MIL ROHS COMPLIANT: YES

CONNECTOR, LITTEL PLUG NON MIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 480X SC2673-ND 480X 480X 70214300 10N7697
Product Name .206" MIL Type Plug Audio Connectors Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Phone Plug; 3; Screw/Solder Lug; 0.206 in.; Brass; Nickel Connector, Littel Plug Non Mil Rohs Compliant Switchcraft/conxall
Gender Male / Plug Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data