SCHURTER Inc Power Entry Modules (PEM) 4787.1

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2158-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2158-ND
Power Entry Modules (PEM) 486-2158-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter - 91C5945 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
91C5945
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter 91C5945
CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4787.1 Series RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4787.1 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2158-ND 91C5945
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details