3M IC & Component Sockets 4816-3000-CP

Description
3M DIP Socket, 4800 Series, 4816-3000-C
Request a Quote Datasheet
Description
3M DIP Socket, 4800 Series, 4816-3000-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 4816-3000-CP - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
4816-3000-CP
IC & Component Sockets 4816-3000-CP
3M DIP Socket, 4800 Series, 4816-3000-C

3M DIP Socket, 4800 Series, 4816-3000-C

Buy Now
Singapore, Singapore
Through-Hole 1A 100V DIP Electronic Connector
409-4816-3000-CP
Through-Hole 1A 100V DIP Electronic Connector 409-4816-3000-CP
16-Pos DIP Socket, Through Hole, 1A, 100V, Tin/Nickel Product overview: 4816-3000-CP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 100V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 100V, DIP, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4816-3000-CP can be used for catalog matching and distributor lookup.

16-Pos DIP Socket, Through Hole, 1A, 100V, Tin/Nickel Product overview: 4816-3000-CP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 100V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 100V, DIP, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4816-3000-CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 1025639-4816-3000-CP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1025639-4816-3000-CP
Connectors, Interconnects - Sockets for ICs, Transistors 1025639-4816-3000-CP
Win Source Part Number: 1025639-4816-3000-CP Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 4800 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 10,000 Number of Positions or Pins (Grid): 16 (2 x 8) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Contact Material - Post: Phosphor Bronze Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): 2-1571552-4; 4816-3004-CP; 4814-3004-CP; 4820-3000-CP; 2-641610-1; 390261-5; 2-641609-14816-3000- CP.; 4816-3000CP; 80-0009-1310-5; 80000913105; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 80000913105,70105017 69,5111175235,000511 11752357,3M5463,4816 3000CP,51111752357 Base Product Number: 4816

Win Source Part Number: 1025639-4816-3000-CP
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: 4800
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 10,000
Number of Positions or Pins (Grid): 16 (2 x 8)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35.4µin (0.90µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35.0µin (0.90µm)
Contact Material - Post: Phosphor Bronze
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): 2-1571552-4; 4816-3004-CP; 4814-3004-CP; 4820-3000-CP; 2-641610-1; 390261-5; 2-641609-14816-3000-CP.; 4816-3000CP; 80-0009-1310-5; 80000913105;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 80000913105,7010501769,5111175235,00051111752357,3M5463,48163000CP,51111752357
Base Product Number: 4816

Buy Now Datasheet
IC Sockets - 3M5463-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5463-ND
IC Sockets 3M5463-ND
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 4816-3000-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4816-3000-CP
Sockets for ICs, Transistors 4816-3000-CP
CONN IC DIP SOCKET 16POS TIN

CONN IC DIP SOCKET 16POS TIN

Supplier's Site Datasheet
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M - 19M1526 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M
19M1526
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M 19M1526
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4816-3000-CP 409-4816-3000-CP 1025639-4816-3000-CP 3M5463-ND 4816-3000-CP 19M1526
Product Name IC & Component Sockets Through-Hole 1A 100V DIP Electronic Connector Connectors, Interconnects - Sockets for ICs, Transistors IC Sockets Sockets for ICs, Transistors Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data