TE Connectivity Headers, Male Pins 4-794630-0

Description
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33223-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33223-ND
Headers, Male Pins A33223-ND
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"

"Connector Header Through Hole 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
PCB Headers - 1639539 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1639539
PCB Headers 1639539
TE Connectivity 4-794630-0 PCB Header

TE Connectivity 4-794630-0 PCB Header

Supplier's Site
PCB Headers - 4959372 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959372
PCB Headers 4959372
TE Connectivity 4-794630-0 PCB Header

TE Connectivity 4-794630-0 PCB Header

Supplier's Site
PCB Headers - 4959372P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959372P
PCB Headers 4959372P
TE Connectivity 4-794630-0 PCB Header

TE Connectivity 4-794630-0 PCB Header

Supplier's Site
Singapore, Singapore
5A 250V Electronic Connector
316-4-794630-0
5A 250V Electronic Connector 316-4-794630-0
Power Connector, 10 Pos, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 4-794630-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794630-0 can be used for catalog matching and distributor lookup.

Power Connector, 10 Pos, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 4-794630-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794630-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 10 Position 3Mm; Connector Systems Amp - Te Connectivity - 16M3100 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 10 Position 3Mm; Connector Systems Amp - Te Connectivity
16M3100
Plug & Socket Connector, Plug, 10 Position 3Mm; Connector Systems Amp - Te Connectivity 16M3100
PLUG & SOCKET CONNECTOR, PLUG, 10 POSITION 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 10 POSITION 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33223-ND 1639539 4959372P 316-4-794630-0 16M3100
Product Name Headers, Male Pins PCB Headers PCB Headers 5A 250V Electronic Connector Plug & Socket Connector, Plug, 10 Position 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole
Voltage Rating 250 volts 250 volts
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data