DIP14 IC Socket, 14 Pos, 2.54mm Pitch, Straight, Solder, 1A Product overview: 4814-3000-CP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4814-3000-CP can be used for catalog matching and distributor lookup.
3M DIP Socket, 4800 Series, 4814-3000-C
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
CONN IC DIP SOCKET 14POS TIN
DIP SOCKET, 14 POSITION, 2.54MM SPACING, 7.62MM ROW, THROUGH HOLE; No. of Contacts:14Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 409-4814-3000-CP | 4814-3000-CP | 3M5462-ND | 4814-3000-CP | 95M5018 |
| Product Name | 1A Electronic Connector | IC & Component Sockets | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 14 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M |
| Gender | Female / Jack |