SCHURTER Inc IEC Connectors 4793.5

Description
Schurter 4793.5000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4793.5000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1737822 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737822
IEC Connectors 1737822
Schurter 4793.5000 IEC Connector

Schurter 4793.5000 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-2162-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2162-ND
Power Entry Modules (PEM) 486-2162-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 10J3269 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter
10J3269
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter 10J3269
IEC C20 INLET, 16A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Gender:Plug RoHS Compliant: Yes

IEC C20 INLET, 16A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1737822 486-2162-ND 10J3269
Product Name IEC Connectors Power Entry Modules (PEM) Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Mounting Snap-in Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details