"Connector Header Through Hole 18 position 0.118"" (3.00mm)"
CONN HEADER VERT 18POS 3MM
18P MICRO MNL ASSY,VRT,HDR,LF
18P MICRO MNL ASSY,VRT,HDR,LF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-794632-8-ND | 4-794632-8 | 18R6832 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 18P Micro Mnl Assy,vrt,hdr,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |