SCHURTER Inc Power Entry Modules (PEM) 4797.3

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1072-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1072-ND
Power Entry Modules (PEM) 486-1072-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Buy Now Datasheet
Outlets,AC inlets/outlets, solder terminals - 70080798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlets,AC inlets/outlets, solder terminals
70080798
Outlets,AC inlets/outlets, solder terminals 70080798
Outlets,AC inlets/outlets, solder terminals

Outlets,AC inlets/outlets, solder terminals

Supplier's Site
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter - 70K8383 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
70K8383
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 70K8383
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4797 Series; Connector Type:IEC RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4797 Series; Connector Type:IEC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1072-ND 70080798 70K8383
Product Name Power Entry Modules (PEM) Outlets,AC inlets/outlets, solder terminals Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details