"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
3M DIP Socket, 4800 Series, 4824-3000-C
CONN IC DIP SOCKET 24POS TIN
DIP SOCKET, 24 POSITION, 2.54MM SPACING, 7.62MM ROW, THROUGH HOLE; No. of Contacts:24Contacts;
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5466-ND | 4824-3000-CP | 4824-3000-CP | 34P8054 |
| Product Name | IC Sockets | IC & Component Sockets | Sockets for ICs, Transistors | Dip Socket, 24 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M |
| Mounting | Through Hole |