DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 550 600 650 700 750 800 840 850 860 870 880 890 895 896 897 898 899 900 901 902 903 904 905 906 907 910 920 930 940 950 960 1000 1050 1100 1150 1200 1250 1500 2000 2212
Product Name Notes
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
"1 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
"1 Position Housing Connector Female, Receptacle Red 0.250"" (6.35mm)"
"1 Position Housing Connector Male, Tab Red 0.250"" (6.35mm)"
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
"2 Position Housing Connector Male, Tab Black 0.250"" (6.35mm)"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"3 Position Housing Connector Female, Receptacle Black 0.312"" (7.92mm)"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"
"7.50mm (0.295"") - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Screw"
"7.50mm (0.295"") - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder Eyelet(s)"
"7.50mm (0.295"") - Headphone Phone Plug Stereo (4 Conductor, TRRS) Connector Solder"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"8 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 44 position 0.100"" (2.54mm)"
10 Position Header Connector Solder Cup Gold
12 Position Header Connector Solder Cup Gold
14 Position Header Connector Solder Cup Gold
16 Position Header Connector Solder Cup Gold
20 Position Header Connector Solder Cup Gold
4 Position Header Connector Solder Cup Gold
5 Rectangular Connectors - Housings Plug Black
5 Rectangular Connectors - Housings Plug Brown
5 Rectangular Connectors - Housings Plug Red
5 Rectangular Connectors - Housings Receptacle Black
5 Rectangular Connectors - Housings Receptacle Red
6 Position Header Connector Solder Cup Gold
64 Position Header Connector Solder Cup Gold
8 Position Header Connector Solder Cup Gold
CARD TRAY FOR 115S-ACA0
CARD TRAY FOR 115S-BS00
CARD TRAY FOR 115U-A101, NANO SI
CARD TRAY FOR 115U-A101
CARD TRAY FOR 115U-A110, WATERPR
CARD TRAY FOR 115U-B100
CARD TRAY FOR 115U-B110, WATERPR
CARD TRAY FOR 115U-B210, WATERPR
CARD TRAY, MICRO SD & NANO SIM,
CARD TRAY, USED FOR 115U-B100, D
CARD TRAY, USED FOR 115U-B200, M
CON MINI PCIE LATCH SMD 1=1LATCH
CONN CFAST CARD R/A SMD
CONN CFEXPRESS CARD CARD R/A SMD
CONN COMPACT FLASH CARD R/A SMD
CONN JACK 1PORT PCB
CONN M.2 (NGFF) SOCKET 67POS
CONN MICRO SD CARD R/A SMD
CONN MICRO SD/NANO SIM CARD
CONN MICRO SIM CARD R/A SMD
CONN MICROSD CARD R/A SMD
CONN MINI PCI SOCKET 124POS
CONN MINI PCIE LATCH
CONN MINI PCIE SOCKET 52P
CONN MR STRAIN TAPE & REEL (TR)I
CONN MXM 2.0 SOCKET 230P SMD RA
CONN MXM 3.0 SOCKET 314P SMD RA
CONN NANO SIM CARD R/A SMD
CONN PCI EXP MIN FML 52POS
CONN SD CARD R/A SMD
CONN SIM CARD R/A SMD
CONN SKT DIMM 204POS SMD
CONN SKT SODIMM 200POS SMD
CONN SKT SODIMM 260POS R/A SMD
CONN SKT SODIMM 260POS SMD
CONN SKT SODIMM 262POS SMD
CONN SOCKET 18-20AWG CRIMP GOLD
CONN SOCKET 28-32AWG CRIMP GOLD
Connector Grommet For 4804 Series Gray
Connector Keying Plug (On Contact) For AMP-LEAF Series
Connector Strain Relief For MR (Miniature Rectangular) Series
DUAL NANO SIM SOCKET, TRAY-PUSH
LATCH 8.0H W/CAP 1=1 LATCH
LATCH 9.2H W/CAP 1=1 LATCH
M.2 CONNECTOR E KEY 0.5 PITCH, G
M.2 CONNECTOR STANDOFF, FOR 4.2H
M.2 GEN5 SOCKET, H4.2 B KEY 0.5
M.2 GEN5 SOCKET, H4.2 E KEY 0.5
M.2 GEN5 SOCKET, H4.2 M KEY 0.5
M.2 GEN5 SOCKET, H8.5 B KEY 0.5
M.2 GEN5 SOCKET, H8.5 E KEY 0.5
M.2 GEN5 SOCKET, H8.5 M KEY 0.5
M.2 SERIES SCREW
M.2 SOCKET H3.0 B KEY 0.5 PITCH
M.2 SOCKET H3.0 M KEY 0.5 PITCH
M.2 SOCKET H4.0 E KEY 0.5 PITCH,
M.2 SOCKET, H5.8 E KEY 0.5 PITCH
M12 A CODE PLUG FOR CABLE, 12 PI
M12 A CODE PLUG FOR CABLE, 4 PIN
M12 A CODE PLUG FOR CABLE, 5 PIN
M12 A CODE PLUG FOR CABLE, 8 PIN
M12 A- CODE PLUG FOR CABLE, 5 PI
M12 A- CODE PLUG FOR CABLE, 5PIN
M12 A- CODE RECEPTACLE, 4PIN FEM
M12 A- CODE RECEPTACLE, 4PIN MAL
M12 A- CODE RECEPTACLE, 5 PIN MA
M12 A- CODE RECEPTACLE, 5PIN FEM
M12 A- CODE RECEPTACLE, 5PIN MAL
M12 A- CODE RECEPTACLE, 8PIN FEM
M12 A- CODE RECEPTACLE, 8PIN MAL
M12 A-CODE PLUG FOR CABLE, 12 PI
M12 A-CODE PLUG FOR CABLE, 12PIN
M12 A-CODE PLUG FOR CABLE, 4 PIN
M12 A-CODE PLUG FOR CABLE, 4PIN
M12 A-CODE PLUG FOR CABLE, 5 PIN
M12 A-CODE PLUG FOR CABLE, 5PIN
M12 A-CODE PLUG FOR CABLE, 8 PIN
M12 A-CODE PLUG FOR CABLE, 8PIN
M12 A-CODE RECEPTACLE, 12 PIN FE
M12 A-CODE RECEPTACLE, 12PIN FEM
M12 A-CODE RECEPTACLE, 12PIN MAL
M12 A-CODE RECEPTACLE, 4PIN FEMA
M12 A-CODE RECEPTACLE, 4PIN MALE
M12 A-CODE RECEPTACLE, 8 PIN FEM
M12 A-CODE RECEPTACLE, 8 PIN MAL
M12 A-CODE RECEPTACLE, 8PIN FEMA
M12 A-CODE RECEPTACLE, 8PIN MALE
M12 D CODE PLUG FOR CABLE, 4 PIN
M12 D-CODE PLUG FOR CABLE, 4PIN
M12 D-CODE RECEPTACLE, 4 PIN FEM
M12 D-CODE RECEPTACLE, 4PIN FEMA
M12 TWO PIECE HOUSING, FEMALE, F
M12 TWO PIECE HOUSING, FEMALE, R
M12 TWO PIECE HOUSING, MALE, FRO
M12 TWO PIECE HOUSING, MALE, REA
M12 TWO PIECE HOUSING, PUSH-PULL
M12 TWO PIECE INSERT, A-CODE, 12
M12 TWO PIECE INSERT, A-CODE, 4P
M12 TWO PIECE INSERT, A-CODE, 5P
M12 TWO PIECE INSERT, A-CODE, 8P
MICRO SD 4.0 SOCKET PUSH-PUSH TY
MICRO SD AND MICRO/NANO SIM SOCK
MICRO SIM CARD SOCKET PUSH-PULL
MINI PCI EXPRESS SOCKET, H=7.0MM
MINI PCI EXPRESS SOCKET, H=9.9MM
MINI USB 2.0 B TYPE RECEPTACLE V
NANO SIM SOCKET, 6 PIN, TRAY-PUS
NANO SIM TRAY TYPE, PIN L=16.3
NUT M2.5 * 0.45P *5H
NUT M3 H=1.45MM, FOR M.2 CONN H=
NUT M3 H=2.45MM, FOR M.2 CONN H=
NUT M3 H=4.1MM, FOR M.2 CONN H=5
NUT M3 H=6.75MM, FOR M.2 CONN H=
NUT, H=1.6MM
NUT, H=3.2MM
NUT, H=4.6MM
NUT, H=5.6MM
NUT, H=6.8MM
NUT, H=7.4MM
Pin Contact Gold 22-26 AWG Crimp
Pin Contact Gold 28-32 AWG Crimp
Position Connector
RJ45 JACK SHIELDED TYPE 1X1, VER
SCREW M2.5 * 0.45P *4L
SCREW, M2
SD 4.0 SOCKET ,TOP MOUNT, PUSH-P
SIM CARD TRAY FOR 115T SERIES, P
Socket Contact Gold 18-20 AWG Crimp
Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 28-32 AWG Crimp Stamped
Socket Contact Gold 28-32 AWG Crimp
TERMINATION, 2.92MM-F, 40GHZ, 1W
TERMINATION, 2.92MM-M, 40GHZ, .0
TERMINATION, 2.92MM-M, 40GHZ, 0.
TERMINATION, 2.92MM-M, 40GHZ, 1W
USB 3.0 MICRO B TYPE RECEPTACLE

<< Prev Next >>