The Socket, solder terminal, insulated, 7.5 mm, 4-pole, straight, UK-Connector (part number 4804.2410) from SCHURTER Inc. features a screw-on mounting design for rear-side installation, suitable for data and signal transfer applications. It is constructed with reinforced gold plating to enhance durability during insertions. The socket supports a maximum current rating of 2 A at both 12 VDC and 12 VAC, with a dielectric strength of 1000 VDC and an insulation resistance exceeding 10,000 MΩ at 500 VDC. It operates effectively within a temperature range of -20 °C to 70 °C and is designed for a lifespan of up to 10,000 insertions. The product does not comply with the JAP or BPO standard and is intended for use in industrial environments.
Description
Characteristics
"7.50mm (0.295"") - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4804.2410 | 4804.2410-ND |
| Product Name | Socket, solder terminal, insulated, 7.5 mm, 4-pole, straight, UK-Connector | Audio Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal | |
| Mounting |
Screw-on mounting wall thickness max. 7.6 mm |
Panel Mount, Through Hole, Right Angle |