16 Pos Wire-to-Board Rectangular Connector, 5A, 250V, SMT, Male Product overview: 4-794636-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794636-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 16 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 16 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 16 position 0.118"" (3.00mm)"
16P MICRO MNL ASSY,VRT,SMT,LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-4-794636-6 | A33241TR-ND | 76AC7179 |
| Product Name | 5A 250V Electronic Connector | Headers, Male Pins | 16P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | SMD/SMT | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps |