Amphenol Corporation Basics+|Mini-PV™ 47792-003LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47792-003LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47792-003LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47792-003LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47792-003LF
Basics+|Mini-PV™ 47792-003LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47792-003LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47792-003LF.

Supplier's Site Datasheet
Connectors - 47792-003LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
47792-003LF
Connectors 47792-003LF
CTW MALE PIN 50 AU-22-26 AWG L-R REELING

CTW MALE PIN 50 AU-22-26 AWG L-R REELING

Buy Now
Rectangular Connector Contacts - 609-47792-003LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47792-003LFCT-ND
Rectangular Connector Contacts 609-47792-003LFCT-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-47792-003LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47792-003LFTR-ND
Rectangular Connector Contacts 609-47792-003LFTR-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
CONN PIN 22-26AWG CRIMP GOLD - 44-47792-003LF - Utmel Electronic Limited
Hong Kong, China
CONN PIN 22-26AWG CRIMP GOLD
44-47792-003LF
CONN PIN 22-26AWG CRIMP GOLD 44-47792-003LF
CONN PIN 22-26AWG CRIMP GOLD

CONN PIN 22-26AWG CRIMP GOLD

Supplier's Site
Connector Contact, Pin, 22Awg, Crimp; Product Range Amphenol Communications Solutions - 72K2277 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Pin, 22Awg, Crimp; Product Range Amphenol Communications Solutions
72K2277
Connector Contact, Pin, 22Awg, Crimp; Product Range Amphenol Communications Solutions 72K2277
CONNECTOR CONTACT, PIN, 22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONNECTOR CONTACT, PIN, 22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions - 25AK1828 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions
25AK1828
Contact, Pin, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions 25AK1828
CONTACT, PIN, 26-22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 26-22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47792-003LF 47792-003LF 609-47792-003LFCT-ND 44-47792-003LF 72K2277 25AK1828
Product Name Basics+|Mini-PV™ Connectors Rectangular Connector Contacts CONN PIN 22-26AWG CRIMP GOLD Connector Contact, Pin, 22Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Pin, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 26 AWG
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XG2 Flat Cable Connectors for PCBs - XG2A-4001 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
4 suppliers