Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48237-000LF.
MINI PV CTW 30 AU L/P-28-32 AWG .0048 SPG
PV TERMINALS
Socket Contact Gold 28-32 AWG Crimp
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes
MINI PV CTW 30 AU LP-28--32 AWG 0048 SPG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48237-000LF | 48237-000LF | Amphenol FCI 48237-000LF | 609-2853-ND | 84K5750 | 38AH4255 |
| Product Name | Mini-PV ™ | Connectors | Rectangular Connector Contacts | Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions | Mini Pv Ctw 30 Au Lp-28--32 Awg 0048 Spg Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty |