Amphenol Corporation Basics+|Mini-PV™ 48051-002LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, PV Terminal, 2.54mm (0.100in) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48051-002LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, PV Terminal, 2.54mm (0.100in) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48051-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 48051-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
48051-002LF
Basics+|Mini-PV™ 48051-002LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, PV Terminal, 2.54mm (0.100in) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48051-002LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, PV Terminal, 2.54mm (0.100in) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48051-002LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-48051-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48051-002LFTR-ND
Rectangular Connector Contacts 609-48051-002LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-48051-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48051-002LFCT-ND
Rectangular Connector Contacts 609-48051-002LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 62K6055 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
62K6055
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 62K6055
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 48051 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 48051 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 65AC3134 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
65AC3134
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 65AC3134
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 48051 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 48051 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET 22-26AWG CRIMP GOLD - 44-48051-002LF - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-26AWG CRIMP GOLD
44-48051-002LF
CONN SOCKET 22-26AWG CRIMP GOLD 44-48051-002LF
CONN SOCKET 22-26AWG CRIMP GOLD

CONN SOCKET 22-26AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48051-002LF 609-48051-002LFTR-ND 62K6055 44-48051-002LF
Product Name Basics+|Mini-PV™ Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions CONN SOCKET 22-26AWG CRIMP GOLD
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 26 AWG
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data