Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48248-000LF.
Female Signal Contact, Brass/Gold, 3A, 1kV, Crimp, 22AWG Product overview: 48248-000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-48248-000LF can be used for catalog matching and distributor lookup.
Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 22-26 AWG Crimp
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48248-000LF | 2027-48248-000LF | 609-48248-000LFCT-ND | 84K5755 |
| Product Name | Mini-PV ™ | 3A 1kV Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |