Amphenol Corporation Mini-PV ™ 48051-000LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48051-000LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48051-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 48051-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
48051-000LF
Mini-PV ™ 48051-000LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48051-000LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48051-000LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-48051-000LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48051-000LFCT-ND
Rectangular Connector Contacts 609-48051-000LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-48051-000LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48051-000LFTR-ND
Rectangular Connector Contacts 609-48051-000LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Connectors Miscellaneous - 48051-000LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
48051-000LF
Connectors Miscellaneous 48051-000LF
MINI PV CTW 30 AU-22-26 AWG .0065 SPG

MINI PV CTW 30 AU-22-26 AWG .0065 SPG

Buy Now
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions - 84K5747 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions
84K5747
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions 84K5747
CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Contact Receptacle 22Awg Crimp, Full Reel; Product Range Amphenol Communications Solutions - 28X2783 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact Receptacle 22Awg Crimp, Full Reel; Product Range Amphenol Communications Solutions
28X2783
Connector Contact Receptacle 22Awg Crimp, Full Reel; Product Range Amphenol Communications Solutions 28X2783
CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP, FULL REEL; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP, FULL REEL; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48051-000LF 609-48051-000LFCT-ND 48051-000LF 84K5747
Product Name Mini-PV ™ Rectangular Connector Contacts Connectors Miscellaneous Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details