TE Connectivity Headers, Male Pins 4-794628-0

Description
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A122183TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122183TR-ND
Headers, Male Pins A122183TR-ND
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A122183CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122183CT-ND
Headers, Male Pins A122183CT-ND
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-4-794628-0
5A Electronic Connector 316-4-794628-0
10 Pos, 5A, Gold Plated, Wire-to-Board, Right Angle SMT Connector Product overview: 4-794628-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794628-0 can be used for catalog matching and distributor lookup.

10 Pos, 5A, Gold Plated, Wire-to-Board, Right Angle SMT Connector Product overview: 4-794628-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794628-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 10 Position 3Mm, Full Reel; Connector Systems Amp - Te Connectivity - 16M3099 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 10 Position 3Mm, Full Reel; Connector Systems Amp - Te Connectivity
16M3099
Plug & Socket Connector, Plug, 10 Position 3Mm, Full Reel; Connector Systems Amp - Te Connectivity 16M3099
PLUG & SOCKET CONNECTOR, PLUG, 10 POSITION 3MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 10 POSITION 3MM, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Pin & Socket Connectors 10P MICRO MNL ASSY R/A,SMT LF - 792-4-794628-0 - Utmel Electronic Limited
Hong Kong, China
Pin & Socket Connectors 10P MICRO MNL ASSY R/A,SMT LF
792-4-794628-0
Pin & Socket Connectors 10P MICRO MNL ASSY R/A,SMT LF 792-4-794628-0
Pin & Socket Connectors 10P MICRO MNL ASSY R/A,SMT LF

Pin & Socket Connectors 10P MICRO MNL ASSY R/A,SMT LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122183TR-ND 316-4-794628-0 16M3099 792-4-794628-0
Product Name Headers, Male Pins 5A Electronic Connector Plug & Socket Connector, Plug, 10 Position 3Mm, Full Reel; Connector Systems Amp - Te Connectivity Pin & Socket Connectors 10P MICRO MNL ASSY R/A,SMT LF
Connector Type Header Connector; Header Wire to Board Connector Micro Connector and Nano Connector
Mounting Surface Mount, Right Angle Surface Mount
Voltage Rating 250 volts 250 volts
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data