16P Wire-to-Board RA Header, 5A, Gold/Tin, 250V, UL94 V-0 Product overview: 4-794619-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794619-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 16 position 0.118"" (3.00mm)"
Pin & Socket Connectors 16P MICRO MNL ASSY R/A,HDR LF
16P MICRO MNL ASSY,R/A,HDR LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-4-794619-6 | A121591-ND | 792-4-794619-6 | 18R6774 |
| Product Name | 5A 250V Electronic Connector | Headers, Male Pins | Pin & Socket Connectors 16P MICRO MNL ASSY R/A,HDR LF | 16P Micro Mnl Assy,r/a,hdr Lf Amp - Te Connectivity |
| Termination | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps | ||
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Micro Connector and Nano Connector |