Amphenol Corporation Mini-PV ™ 48242-000LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48242-000LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48242-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 48242-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
48242-000LF
Mini-PV ™ 48242-000LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48242-000LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48242-000LF.

Supplier's Site Datasheet
Connectors - 48242-000LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
48242-000LF
Connectors 48242-000LF
MINI PV CTW 15 AU-22-26 AWG .0035 SPG

MINI PV CTW 15 AU-22-26 AWG .0035 SPG

Buy Now
Rectangular Connector Contacts - 609-48242-000LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48242-000LFCT-ND
Rectangular Connector Contacts 609-48242-000LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-48242-000LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48242-000LFTR-ND
Rectangular Connector Contacts 609-48242-000LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 84K5752 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
84K5752
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 84K5752
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 27AJ3935 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
27AJ3935
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 27AJ3935
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48242-000LF 48242-000LF 609-48242-000LFCT-ND 84K5752
Product Name Mini-PV ™ Connectors Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data