Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
4793 APPLIANCE INLET 16A 70 ROHS COMPLIANT: YES
Inlet, Snap In Mounting, 250 VAC Voltage Rating, Insulation Resistance > 10 Megohms @ 500 VDC
Inlet, Snap In Mounting,250 VAC Voltage Rating, Insulation Resistance > 10 Megohms @ 500 VDC, Thermoplastic Material
PWR ENT RCPT IEC320-C20 PANEL QC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1018-ND | 88K2163 | 80AH0172 | 70080179 | 4793.4000 |
| Product Name | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter | 4793 Appliance Inlet 16A 70 Rohs Compliant Schurter | Inlet; Snap-In; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black | Power Entry Modules (PEM) |
| Mounting | Panel Mount, Snap-In | Snap-In | Snap-In | Panel Mount, Snap-In |