SCHURTER Inc Power Entry Modules (PEM) 4793.6

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6593-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6593-ND
Power Entry Modules (PEM) 486-6593-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Iec Power Conn, C20 Inlet, 20A/250V; Iec Connector Type Schurter - 67M8994 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Conn, C20 Inlet, 20A/250V; Iec Connector Type Schurter
67M8994
Iec Power Conn, C20 Inlet, 20A/250V; Iec Connector Type Schurter 67M8994
IEC POWER CONN, C20 INLET, 20A/250V; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect, Solder; Connector Mounting:Snap-In; Product Range:4793 Series

IEC POWER CONN, C20 INLET, 20A/250V; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect, Solder; Connector Mounting:Snap-In; Product Range:4793 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6593-ND 67M8994
Product Name Power Entry Modules (PEM) Iec Power Conn, C20 Inlet, 20A/250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details