DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1470 1480 1490 1500 1510 1520 1522 1523 1524 1525 1526 1527 1528 1529 1530 1531 1532 1533 1534 1540 1550 1560 1570 1580 1590 1600 1650 1700 1750 1800 1850 2000 2212
Product Name Notes
".012"" DIAMETER NAIL HEAD PIN"
"3M(TM) BOARDMOUNT SOCKET .050"" ("
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 19 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 21 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 23 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 25 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 27 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 29 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 31 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 33 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 35 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 37 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 38 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 39 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 42 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 44 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 46 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 48 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 52 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 54 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 56 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 58 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 62 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 68 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.012"" (0.30mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.017"" (0.43mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.036"" (0.91mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.049"" (1.24mm) Square"
"PC Pin Terminal Connector Through Hole Tin 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole Tin-Lead 0.020"" (0.51mm) Dia"
"Pin Receptacle Connector 0.022"" ~ 0.032"" (0.56mm ~ 0.81mm) No Tail Press-Fit"
"Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Press-Fit"
"Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Solder"
4 Stud Lockwasher, Internal Tooth Lug Terminal Flat Connector
6 Stud Lockwasher, Internal Tooth Lug Terminal Flat Connector
8 Stud Lockwasher, Internal Tooth Lug Terminal Flat Connector
9073.99.0002
9075.99.0027
ADAP, SWEPT R/A TNCA(M) TO TNC(F
Black Terminals - Knife Connectors Insulated
Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Black Wire Ferrule Connector Two x 10 AWG (6.00mm²) Two Wire
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
Blue Wire Ferrule Connector DIN Two x 14 AWG (2.50mm²) Two Wire
Blue Wire Ferrule Connector DIN Two x 6 AWG (16.00mm²) Two Wire
Blue Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire
Circular Connector / /
Connector Adapter
Connector Coding Keys For Metral® Series Green
Connector Header Through Hole, Right Angle 1 position
Connector Header Through Hole, Right Angle 2 position
Connector
CONTACT SPRING LOADED T/H GOLD
Gray Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
Gray Wire Ferrule Connector DIN Two x 12 AWG (4.00mm²) Two Wire
Gray Wire Ferrule Connector DIN Two x 18 AWG (0.75mm²) Two Wire
Gray Wire Ferrule Connector Two x 14 AWG (2.50mm²) Two Wire
Green Wire Ferrule Connector Two x 6 AWG (16.00mm²) Two Wire
H1,0/22DS R ZH
H10,0/24T ZH BR
H10,0/30D ZH R
H16,0/29T ZH W
H16,0/38D ZH BL
H2,5/12TS GR
H6,0/23T ZH GN
H6,0/29T ZH GN
Ivory Wire Ferrule Connector Two x 7 AWG (10.00mm²) Two Wire
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
Lockwasher, Internal Tooth Lug Terminal Flat Connector
MHF 4 (4.5MM) HIGH CYCLE TEST PR
MHF 4 HIGH CYCLE ADAPTOR(0.65)
MHF 4 SMA ADAPTOR FOR PLUG (3K)
MHF 4 SMA ADAPTOR FOR RECE (500)
MHF 5 SMA ADAPTER FOR RECE
MHF 5 SMA ADAPTOR FOR PLUG
MHF I (4.5MM) HIGH CYCLE TEST PR
MHF I SMA ADAPTER HIGH CYCLE TYP
MHF-SW23 HIGH CYC ADAP FLOATING
MHF-SW23 HIGH CYC ADAP NORMAL P
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
NAIL HEAD PIN
Orange Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire
Orange Wire Ferrule Connector Two x 12 AWG (4.00mm²) Two Wire
Orange Wire Ferrule Connector Two x 20 AWG (0.50mm²) Two Wire
POWER DISTRIBUTION BLOCK 600V 11
POWER DISTRIBUTION BLOCK 600V 17
POWER DISTRIBUTION BLOCK 600V 31
POWER DISTRIBUTION BLOCK 600V 33
POWER DISTRIBUTION BLOCK 600V 35
POWER DISTRIBUTION BLOCK 600V 38
POWER DISTRIBUTION BLOCK 600V 62
POWER DISTRIBUTION BLOCK 600V 76
POWER DISTRIBUTION BLOCKS ALUMIN
POWER DISTRIBUTION BLOCKS COPPER
PWR DIST BLK 600V 115A
PWR DISTR BLK 600V 115A
PWR DISTR BLK 600V 150A
PWR DISTR BLK 600V 175A
PWR DISTR BLK 600V 255A
PWR DISTR BLK 600V 310A
PWR DISTR BLK 600V 335A
PWR DISTR BLK 600V 350A
PWR DISTR BLK 600V 380A
PWR DISTR BLK 600V 420A
PWR DISTR BLK 600V 620A
PWR DISTR BLK 600V 760A
Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire
Red Wire Ferrule Connector DIN Two x 7 AWG (10.00mm²) Two Wire
Red Wire Ferrule Connector Two x 16 AWG (1.50mm²) Two Wire
SCOTCHLOKELECTRICAL IDC 905
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression
SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder
SPRING PIN CLIP DESIGN
TERM BLOCK MARKING STRIP END PLU
TERMINAL BLOCK 25FT VINYL MARKIN
TERMINAL BLOCK 25FT VINYL STRIP
TERMINAL BLOCK 600V 170AMP NEMA
TERMINAL BLOCK 600V 255AMP NEMA
TERMINAL BLOCK 600V 30AMP NEMA +
TERMINAL BLOCK 600V 30AMP NEMA O
TERMINAL BLOCK 600V 40AMP NEMA +
TERMINAL BLOCK 600V 60AMP NEMA +
TERMINAL BLOCK 600V 60AMP NEMA O
TERMINAL BLOCK 600V 85AMP NEMA +
TERMINAL BLOCK JUMPER GA6+GP6
TERMINAL BLOCK JUMPER GC6 +OPTIO
TERMINAL BLOCK JUMPER GD6 +OPTIO
TERMINAL BLOCK JUMPER GK6+GR6
TERMINAL BLOCK JUMPER GM6 +OPTIO
TERMINAL BLOCK MARKING TABS NEMA
TERMINAL BLOCK PIN-FED MARKING T
TERMINAL BLOCK SUPPRESSOR 120VAC
Terminal Connector Male, Pin (Plug) 14-16 AWG Crimp Tin
Terminal Inline, Tap (Suitcase) Connector IDC 14-22 AWG Red
VINYL MARKING STRIP, 1-25, FOR 9
White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire
White Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire
Wire Ferrule Connector 300MCM (150.00mm²) Single Wire
Wire Ferrule Connector 350MCM (185.00mm²) Single Wire
Wire Ferrule Connector 4/0 AWG (120.00mm²) Single Wire
Wire Ferrule Connector
Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire
Yellow Wire Ferrule Connector Two x 17 AWG (1.00mm²) Two Wire

<< Prev Next >>