TE Connectivity Connectors,Interconnects 926790-6

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 241-BEPGA Product Status: Active Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Termination: Solder Insulation: Insulated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 241-BEPGA Product Status: Active Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Termination: Solder Insulation: Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 241-BEPGA Product Status: Active Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Termination: Solder Insulation: Insulated

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 241-BEPGA
Product Status: Active
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Termination: Solder
Insulation: Insulated

Buy Now Datasheet
Contacts - 926790-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926790-6
Contacts 926790-6
PL 250 REC TERMINAL-FLAG 17-13 TPBR

PL 250 REC TERMINAL-FLAG 17-13 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
926790-6
Contacts 926790-6
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A116326TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116326TR-ND
Quick Connects, Quick Disconnect Connectors A116326TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116326CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116326CT-ND
Quick Connects, Quick Disconnect Connectors A116326CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-926790-6
Electronic Connector 392-926790-6
Quick Disconnect Terminal 13-17AWG Brass F 20.8mm Tin T/R Product overview: 926790-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-926790-6 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 13-17AWG Brass F 20.8mm Tin T/R Product overview: 926790-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-926790-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pos-Lock Recpt. Rohs Compliant Amp - Te Connectivity - 16H9794 - Newark, An Avnet Company
Chicago, IL, United States
Pos-Lock Recpt. Rohs Compliant Amp - Te Connectivity
16H9794
Pos-Lock Recpt. Rohs Compliant Amp - Te Connectivity 16H9794
POS-LOCK RECPT. ROHS COMPLIANT: YES

POS-LOCK RECPT. ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
926790-6
Terminals 926790-6
Terminals POS-LOCK RECPT.

Terminals POS-LOCK RECPT.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926790-6 926790-6 A116326TR-ND 392-926790-6 16H9794 926790-6
Product Name Connectors,Interconnects Contacts Contacts Quick Connects, Quick Disconnect Connectors Electronic Connector Pos-Lock Recpt. Rohs Compliant Amp - Te Connectivity Terminals
Termination Solder PL Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details