TE Connectivity Connector Hardware, Mounts, Locks & Retainers 926477-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 15000 Product Type Features Connector Hardware Accessory Type : Retention Plug Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 15000 Product Type Features Connector Hardware Accessory Type : Retention Plug Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 926477-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
926477-1
Connector Hardware, Mounts, Locks & Retainers 926477-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 15000 Product Type Features Connector Hardware Accessory Type : Retention Plug Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 15000

Product Type Features


  • Connector Hardware Accessory Type : Retention Plug
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
PCB Connector Accessories - 1735295 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1735295
PCB Connector Accessories 1735295
Connector,AMPMODU,re tention plug,black

Connector,AMPMODU,retention plug,black

Supplier's Site
PCB Connector Accessories - 5092701P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
5092701P
PCB Connector Accessories 5092701P
Connector,AMPMODU,re tention plug,black

Connector,AMPMODU,retention plug,black

Supplier's Site
PCB Connector Accessories - 5092701 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
5092701
PCB Connector Accessories 5092701
Connector,AMPMODU,re tention plug,black

Connector,AMPMODU,retention plug,black

Supplier's Site
Rectangular Connector Accessories - A121822-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A121822-ND
Rectangular Connector Accessories A121822-ND
Connector Retention Clip For AMPMODU Mod II and IV Series

Connector Retention Clip For AMPMODU Mod II and IV Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926477-1 1735295 A121822-ND
Product Name Connector Hardware, Mounts, Locks & Retainers PCB Connector Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103960-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Contacts - A100442CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers