"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Win Source Part Number: 1365422-926539-6
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bag
Product Status: Active
Base Product Number: 926539
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Polypropylene
Connector Accessories Insulation Sleeve Polyethylene Natural Automotive Loose Product overview: 926539-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926539-6 can be used for catalog matching and distributor lookup.
250 FASTON HSG. REC. 1P NATURAL
CONN RCPT HSG 0.25 1POS NATURAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106356-ND | 1365422-926539-6 | 340-926539-6 | 77AC2179 | 926539-6 |
| Product Name | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | Automotive Electronic Connector | 250 Faston Hsg. Rec. 1P Natural Amp - Te Connectivity | Housings, Boots |
| Gender | Female / Jack |