TE Connectivity Data Connectivity Housings 9-2348786-1

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : A Ferrule : With Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Receptacle Mating Tab Thickness : .4 MM , .6 MM  [.016 INCH , .024 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.063 INCH , .02 INCH ] Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 67.2 MM  [2.64 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM , 1.8 MM  [.071 INCH , .16 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PA GF Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Locking Lance, On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : A Ferrule : With Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Receptacle Mating Tab Thickness : .4 MM , .6 MM  [.016 INCH , .024 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.063 INCH , .02 INCH ] Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 67.2 MM  [2.64 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM , 1.8 MM  [.071 INCH , .16 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PA GF Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Locking Lance, On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 9-2348786-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
9-2348786-1
Data Connectivity Housings 9-2348786-1
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : A Ferrule : With Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Receptacle Mating Tab Thickness : .4 MM , .6 MM  [.016 INCH , .024 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.063 INCH , .02 INCH ] Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 67.2 MM  [2.64 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM , 1.8 MM  [.071 INCH , .16 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PA GF Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Locking Lance, On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Straight to Straight, Straight to Angled
  • Connector & Keying Code : A
  • Ferrule : With

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3, 20
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Receptacle
  • Mating Tab Thickness : .4 MM , .6 MM  [.016 INCH , .024 INCH ]
  • Mating Tab Width : .5 MM , 1.6 MM  [.063 INCH , .02 INCH ]
  • Outer Contact Plating Material : Nickel (Ni)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 25.7 MM  [1.01 INCH ]
  • Product Length : 67.2 MM  [2.64 INCH ]
  • Product Width : 31.25 MM  [1.23 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM , 1.8 MM  [.071 INCH , .16 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP6K9K, IP67

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Operating Frequency Range (GHZ) : 0 - .1, 0 - 1
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PA GF

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : Locking Lance, On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : UTP, STP
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-9-2348786-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-9-2348786-1-ND
Rectangular Connector Housings 1734-9-2348786-1-ND
HD MATENET 2+6 REC HSG ASSY, GRP

HD MATENET 2+6 REC HSG ASSY, GRP

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-2348786-1 1734-9-2348786-1-ND 9-2348786-1
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25977CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
3 suppliers
In-Series Adapters - 1054425-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers