Conn Housing RCP 3 POS 5mm Crimp ST Cable Mount Automotive Bag Product overview: 925015-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925015-1 can be used for catalog matching and distributor lookup.
"3 Position Housing Connector Female, Receptacle Black 0.110"" (2.79mm)"
Win Source Part Number: 1365420-925015-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Bulk
Product Status: Active
Base Product Number: 925015
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.110" (2.79mm) Quick Connects
Terminal Size: 0.110" (2.79mm)
Stacking Direction: Side to Side
Material: Polyamide (PA66), Nylon 6/6
CONN RCPT HSG 0.11 3POS BLACK
3P MIN FF STECKGEH ROHS COMPLIANT: YES
FF 110 REC HSG 3P NYLON BLACK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-925015-1 | A138988-ND | 1365420-925015-1 | 792-925015-1 | 16H9613 |
| Product Name | Automotive Electronic Connector | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | CONN RCPT HSG 0.11 3POS BLACK | 3P Min Ff Steckgeh Rohs Compliant Amp - Te Connectivity |
| Connector Type | Automotive Connector |