TE Connectivity Connector Hardware, Mounts, Locks & Retainers 926498-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 926498-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
926498-1
Connector Hardware, Mounts, Locks & Retainers 926498-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF13

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A106230-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106230-ND
Rectangular Connector Accessories A106230-ND
Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod II and IV Series

Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod II and IV Series

Buy Now Datasheet
Keying Part Amp - Te Connectivity - 36AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Keying Part Amp - Te Connectivity
36AC9625
Keying Part Amp - Te Connectivity 36AC9625
KEYING PART

KEYING PART

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926498-1 A106230-ND 36AC9625
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Keying Part Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products