Pin Contact Tin Crimp 18-24 AWG Stamped
Power Pin Connector Tool, Crimp, 19A, 600V, Brass/Tin Product overview: 926896-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926896-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes
TE CONNECTIVITY / AMP 926896-1Contact, Universal MATE-N-LOK Series, Pin, 24 AWG, 18 AWG, Crimp, Brass
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106954-ND | 332-926896-1 | 926896-1 | 06WX0494 | 792-926896-1 |
| Product Name | Multi Purpose | 19A 600V Electronic Connector | Contacts | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | TE CONNECTIVITY / AMP 926896-1Contact, Universal MATE-N-LOK Series, Pin, 24 AWG, 18 AWG, Crimp, Brass |
| Contact Size (AWG) | 18 to 24 AWG | ? to 18 AWG | |||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 600 volts | 600 volts |