TE Connectivity Rectangular Connectors - 926893-1 926893-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 858607-926893-1 Series: Universal MATE-N-LOK Features: Socket Contact Tin 14-20 AWG Crimp Package: Bulk Family Name: 926893 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A106536, -E56015-000-SI-ND, -E56015-000-LSI, 9268931, -E56015-000-CSI, -926893-1-SI, 926893-1-ND, 2266-926893-1, -E56015-000-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 858607-926893-1 Series: Universal MATE-N-LOK Features: Socket Contact Tin 14-20 AWG Crimp Package: Bulk Family Name: 926893 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A106536, -E56015-000-SI-ND, -E56015-000-LSI, 9268931, -E56015-000-CSI, -926893-1-SI, 926893-1-ND, 2266-926893-1, -E56015-000-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 926893-1 - 858607-926893-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 926893-1
858607-926893-1
Rectangular Connectors - 926893-1 858607-926893-1
Manufacturer: TE Connectivity Win Source Part Number: 858607-926893-1 Series: Universal MATE-N-LOK Features: Socket Contact Tin 14-20 AWG Crimp Package: Bulk Family Name: 926893 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A106536, -E56015-000-SI-ND, -E56015-000-LSI, 9268931, -E56015-000-CSI, -926893-1-SI, 926893-1-ND, 2266-926893-1, -E56015-000-SI

Manufacturer: TE Connectivity
Win Source Part Number: 858607-926893-1
Series: Universal MATE-N-LOK
Features: Socket Contact Tin 14-20 AWG Crimp
Package: Bulk
Family Name: 926893
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A106536, -E56015-000-SI-ND, -E56015-000-LSI, 9268931, -E56015-000-CSI, -926893-1-SI, 926893-1-ND, 2266-926893-1, -E56015-000-SI

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-926893-1
19A 600V Electronic Connector 332-926893-1
19A 600V Female Socket Contact, Crimp, Tin Plated Brass Product overview: 926893-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926893-1 can be used for catalog matching and distributor lookup.

19A 600V Female Socket Contact, Crimp, Tin Plated Brass Product overview: 926893-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926893-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A106536-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106536-ND
Rectangular Connector Contacts A106536-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 926893-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926893-1
Contacts 926893-1
UNIV.M-N-L.SOCKET CONTACT

UNIV.M-N-L.SOCKET CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
926893-1
Contacts 926893-1
Contacts

Contacts

Buy Now
Univ.m-N-L.socket Contact Amp - Te Connectivity - 42AJ7634 - Newark, An Avnet Company
Chicago, IL, United States
Univ.m-N-L.socket Contact Amp - Te Connectivity
42AJ7634
Univ.m-N-L.socket Contact Amp - Te Connectivity 42AJ7634
UNIV.M-N-L.SOCKET CONTACT

UNIV.M-N-L.SOCKET CONTACT

Supplier's Site
Contact, Socket, 20-14Awg, Crimp Rohs Compliant Amp - Te Connectivity - 48AK9199 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp Rohs Compliant Amp - Te Connectivity
48AK9199
Contact, Socket, 20-14Awg, Crimp Rohs Compliant Amp - Te Connectivity 48AK9199
CONTACT, SOCKET, 20-14AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 20-14AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 858607-926893-1 332-926893-1 A106536-ND 926893-1 42AJ7634
Product Name Rectangular Connectors - 926893-1 19A 600V Electronic Connector Rectangular Connector Contacts Contacts Univ.m-N-L.socket Contact Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SK6-B95H02 | High Power SPEC Pak ® Straight Plug - SK6-B95H02 - Anderson Power Products
Specs
Geometry Straight
View Details
3 suppliers