TE Connectivity Contacts 925663-1

Description
Contacts
Request a Quote Datasheet
Description
Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
925663-1
Contacts 925663-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A99296-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99296-ND
Rectangular Connector Contacts A99296-ND
Socket Contact Tin 10-14 AWG Crimp

Socket Contact Tin 10-14 AWG Crimp

Buy Now Datasheet
Contact, Socket, 14-10Awg, Crimp; Product Range Amp - Te Connectivity - 39K3784 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-10Awg, Crimp; Product Range Amp - Te Connectivity
39K3784
Contact, Socket, 14-10Awg, Crimp; Product Range Amp - Te Connectivity 39K3784
CONTACT, SOCKET, 14-10AWG, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:0.140 MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 14-10AWG, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:0.140 MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925663-1 A99296-ND 39K3784
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 14-10Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data