Terminal Coax - Ground Terminal Connector Through Hole; Crimp Shield
Win Source Part Number: 1364772-9-226176-2
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 226176
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Termination: Through Hole; Crimp Shield
Terminal Type: Coax - Ground Terminal
RF Connectors / Coaxial Connectors TERMINAL
BRAID PIC TERMINAL, LF PLTG
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | A141621-ND | 1364772-9-226176-2 | 9-226176-2 | 77AC2063 |
| Product Name | Specialized Connectors | Connectors, Interconnects - Terminals - Specialized Connectors | RF Connectors / Coaxial Connectors | Braid Pic Terminal, Lf Pltg Amp - Te Connectivity |
| Termination | Through Hole; Crimp Shield |