TE Connectivity Multi Purpose 926980-2

Description
Pin Contact Tin Crimp 17-20 AWG
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 17-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 17-926980-2TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-926980-2TR-ND
Multi Purpose 17-926980-2TR-ND
Pin Contact Tin Crimp 17-20 AWG

Pin Contact Tin Crimp 17-20 AWG

Buy Now Datasheet
Multi Purpose - 17-926980-2CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-926980-2CT-ND
Multi Purpose 17-926980-2CT-ND
CONN PIN 17-20AWG TIN CRIMP

CONN PIN 17-20AWG TIN CRIMP

Buy Now Datasheet
Multi Purpose - 926980-2 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
926980-2
Multi Purpose 926980-2
CONN PIN 17-20AWG TIN CRIMP

CONN PIN 17-20AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 38AC3337 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
38AC3337
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 38AC3337
CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 29AH8948 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
29AH8948
Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 29AH8948
CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-926980-2TR-ND 926980-2 38AC3337
Product Name Multi Purpose Multi Purpose Contact, Pin, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 17 to 20 AWG 17 to 20 AWG
Unlock Full Specs
to access all available technical data