DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1470
1480
1490
1500
1510
1520
1521
1522
1523
1524
1525
1526
1527
1528
1529
1530
1531
1532
1533
1540
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1850
2000
2212
| Product Name | Notes |
|---|---|
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "18 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "22 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "26 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "28 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "30 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "32 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "34 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "38 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "40 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "42 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "44 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "50 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia" | |
| "Pin Receptacle Connector 0.022"" ~ 0.032"" (0.56mm ~ 0.81mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Press-Fit" | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder | |
| 4 Stud Lockwasher, Internal Tooth Lug Terminal Flat Connector | |
| 72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole, Right Angle | |
| 901-24 R 7-0 SX | |
| 901-24 R 7-0 SY | |
| 901-24 R 7-0 SZ | |
| 901-24 R 7-94 PN | |
| 901-26 R 61-0 PX | |
| 901-26 R 61-0 PY | |
| 901-26 RT 2-19-0 SN | |
| 901-92 B 121 | |
| 901-92 B 12 | |
| 901-92 B 48 | |
| 901-92 B 61 | |
| 901-92 CS 12-93 SN | |
| 901-92 CS 19-0 SN | |
| 901-92 CS 19-12 PN | |
| 901-92 CS 48-0 PN | |
| 901-92 CS 48-0 SN | |
| 901-92 CS 7-0 SN | |
| 901-92 CS 7-94 SN | |
| 901-92 CT 1-61-0 SN | |
| 901-92 CT 2-27-0 SN-T | |
| 901-92 CT 2-37-0 PN-T | |
| 901-92 CT 2-61-0 SN | |
| 901-92 CT 2-61-903 PN-T 090 | |
| 901-92 CT 2-7-93 PN-T | |
| 901-92 CT 3-19-93 PN-T2 T | |
| 901-92 CT 3-37-0 SN-T | |
| 901-92 CT 3-61-0 SN-T | |
| 901-92 R 12-0 SN 1A | |
| 901-92 R 12-93 PN 1A | |
| 901-92 R 12-93 PW | |
| 901-92 R 121-91 PN | |
| 901-92 R 19-0 PN 1A | |
| 901-92 R 19-0 SN | |
| 901-92 R 19-1 PN 1-1A | |
| 901-92 R 19-12 PN | |
| 901-92 R 19-7 SN 090 | |
| 901-92 R 19-93 PN-T 2-1A | |
| 901-92 R 19-93 PN | |
| 901-92 R 19-93 SN | |
| 901-92 R 27-0 PN 1A | |
| 901-92 R 27-0 PX | |
| 901-92 R 27-0 PY | |
| 901-92 R 27-0 SZ | |
| 901-92 R 27-13 PN 88 | |
| 901-92 R 27-13 PN 8 | |
| 901-92 R 27-13 PN | |
| 901-92 R 27-13 SN 88 | |
| 901-92 R 27-13 SN 8 | |
| 901-92 R 37-0 SN 1A | |
| 901-92 R 37-0 SN | |
| 901-92 R 37-0 SW | |
| 901-92 R 37-0 SX | |
| 901-92 R 37-0 SY | |
| 901-92 R 37-2 PN | |
| 901-92 R 48-0 SN 1A | |
| 901-92 R 48-0 SN | |
| 901-92 R 48-0 SX | |
| 901-92 R 61-0 PN 1A | |
| 901-92 R 61-0 PN | |
| 901-92 R 61-0 PY | |
| 901-92 R 61-0 SN 090 | |
| 901-92 R 61-0 SN 1A 090 | |
| 901-92 R 61-0 SN 1A | |
| 901-92 R 61-0 SN | |
| 901-92 R 61-0 SX | |
| 901-92 R 61-0 SY | |
| 901-92 R 61-5 PN-T2 | |
| 901-92 R 7-0 PN 1A | |
| 901-92 R 7-0 PW | |
| 901-92 R 7-0 PX | |
| 901-92 R 7-94 PN | |
| 901-92 RA 12-93 PN | |
| 901-92 RA 27-0 PN | |
| 901-92 RA 27-13 PN 88 | |
| 901-92 RA 27-13 PN | |
| 901-92 RA 27-13 SN 88 | |
| 901-92 RA 61-0 PN-T | |
| 901-92 RA 61-0 PN | |
| 901-92 RA 61-0 SN-T | |
| 901-92 RA 61-0 SN | |
| 901-92 RD 19-0 PW | |
| 901-92 RD 48-0 PN | |
| 901-92 RT 1-12-0 SN | |
| 901-92 RT 1-19-0 SN | |
| 901-92 RT 1-27-0 PN | |
| 901-92 RT 1-27-0 PY | |
| 901-92 RT 1-27-0 SZ-T | |
| 901-92 RT 1-27-13 PN | |
| 901-92 RT 1-37-0 SN | |
| 901-92 RT 1-37-0 SX | |
| 901-92 RT 1-37-0 SY | |
| 901-92 RT 1-48-0 SN | |
| 901-92 RT 1-48-0 SX | |
| 901-92 RT 1-61-0 SN | |
| 901-92 RT 1-7-0 SN | |
| 901-92 RT 2-61-0 SN | |
| 901-92 RT 2-7-0 PN-T | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Black Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire | |
| Black Wire Ferrule Connector 3 AWG (25.00mm²) Single Wire | |
| Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire | |
| Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire | |
| Blue Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire | |
| Blue Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire | |
| Blue Wire Ferrule Connector 4/0 AWG (120.00mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire | |
| Blue Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire | |
| Brown Wire Ferrule Connector 26 AWG (0.14mm²) Single Wire | |
| Brown Wire Ferrule Connector 7 AWG (10.00mm²) Single Wire | |
| COAX ADAPT SMA TO MHF | |
| Coaxial Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| Coaxial Switch - 4.30mm Plug Dia Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| CONN FERRULE 16AWG RED | |
| CONN FERRULE 18AWG BLUE 1=500PC | |
| CONN PLUG 3POS IN-LINE CRIMP | |
| CONN SMA PLUG STR 50 OHM SOLDER | |
| Connector Lockwasher For SMB and SMC Bulkhead Jacks | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole, Solder Cup | |
| Contact Spring Through Hole | |
| D-Sub Contact Female Socket Gold RG-178 Crimp and Solder Stamped | |
| D-Sub Contact Male Pin Gold RG-178 Crimp and Solder Stamped | |
| Gray Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire | |
| Gray Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire | |
| Gray Wire Ferrule Connector 26 AWG (0.14mm²) Single Wire | |
| Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire | |
| Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire | |
| Gray Wire Ferrule Connector DIN Two x 18 AWG (0.75mm²) Two Wire | |
| Gray Wire Ferrule Connector Two x 14 AWG (2.50mm²) Two Wire | |
| Green Wire Ferrule Connector 10 AWG (6.00mm²) Single Wire | |
| H1,0/16 GE SV | |
| Ivory Wire Ferrule Connector DIN Two x 7 AWG (10.00mm²) Two Wire | |
| Ivory Wire Ferrule Connector Two x 7 AWG (10.00mm²) Two Wire | |
| MHF I SMA ADAPTER FOR PLUG VOLTA | |
| Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| Orange Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire | |
| Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire | |
| Orange Wire Ferrule Connector Two x 12 AWG (4.00mm²) Two Wire | |
| Position Circular Connector | |
| Red Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire | |
| Red Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire | |
| Red Wire Ferrule Connector 3/0 AWG (95.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN 7 AWG (10.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire | |
| Red Wire Ferrule Connector DIN Two x 7 AWG (10.00mm²) Two Wire | |
| Red Wire Ferrule Connector | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SCOTCHLOKELECTRICAL IDC 902 | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| SMA F STR BHD SD 2.6/50S | |
| SMA JACK TO SMA JACK STRAIGHT AD | |
| SMA PCB THROUGH HOLE RIGHT ANGLE | |
| SMA PLUG TO SMA PLUG STRAIGHT AD | |
| SMA PROTECTIVE CAP RED VINYL | |
| SMA RIGHT ANGLE BULKHEAD MOUNT P | |
| SMA RIGHT ANGLE PCB THROUGH HOLE | |
| SMA STRAIGHT CRIMP PLUG DACAR 03 | |
| SMA STRAIGHT CRIMP PLUG DACAR 46 | |
| SMA STRAIGHT CRIMP PLUG RG-58 RG | |
| SMA STRAIGHT PCB END LAUNCH JACK | |
| SMA STRAIGHT PCB THROUGH HOLE JA | |
| SMA STRAIGHT SOLDER JACK 0.085-I | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB STRAIGHT JACK PCB SURFACE MO | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| Terminal Adapter Connector Inline Splice, Tap To Barrel, Female | |
| TNC(F)STR,4-HOLE,STR TERM | |
| Triaxial Connector Jack, Female Socket Non-Constant Free Hanging (In-Line) Crimp | |
| Triaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp | |
| Turquoise Wire Ferrule Connector 22 AWG (0.34mm²) Single Wire | |
| White Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire | |
| White Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire | |
| White Wire Ferrule Connector 6 AWG (16.00mm²) Single Wire | |
| White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire | |
| White Wire Ferrule Connector DIN Two x 18 AWG (0.75mm²) Two Wire | |
| Wire Ferrule Connector 1 AWG (50.00mm²) Single Wire | |
| Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire | |
| Wire Ferrule Connector | |
| Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector 2/0 AWG (70.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector 24 AWG (0.25mm²) Single Wire | |
| Yellow Wire Ferrule Connector 3 AWG (25.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector 300MCM (150.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector DIN 3 AWG (25.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector Two x 17 AWG (1.00mm²) Two Wire |
| << Prev | Next >> |