TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 926895-1

Description
UNIVERSAL M-N-L SOCKET
Request a Quote Datasheet
Description
UNIVERSAL M-N-L SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 926895-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
926895-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 926895-1
UNIVERSAL M-N-L SOCKET

UNIVERSAL M-N-L SOCKET

Buy Now
Rectangular Connector Contacts - A106538-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106538-ND
Rectangular Connector Contacts A106538-ND
Socket Contact Tin 18-24 AWG Crimp Stamped

Socket Contact Tin 18-24 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-926895-1
19A 600V Electronic Connector 332-926895-1
Universal M-N-L Socket, 19A, 600V, Female, Crimp, Tin Plated Brass Product overview: 926895-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926895-1 can be used for catalog matching and distributor lookup.

Universal M-N-L Socket, 19A, 600V, Female, Crimp, Tin Plated Brass Product overview: 926895-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926895-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 926895-1 - 198348-926895-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 926895-1
198348-926895-1
Rectangular Connectors - 926895-1 198348-926895-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 198348-926895-1 Packaging: Bulk Type: Stamped Contact Finish: Tin Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 198348-926895-1
Packaging: Bulk
Type: Stamped
Contact Finish: Tin
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Contacts - 926895-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926895-1
Contacts 926895-1
UNIVERSAL M-N-L SOCKET

UNIVERSAL M-N-L SOCKET

Buy Now
Swedesboro, NJ, United States
Contacts
926895-1
Contacts 926895-1
Contacts

Contacts

Buy Now
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 06WX0493 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
06WX0493
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 06WX0493
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926895-1 A106538-ND 332-926895-1 198348-926895-1 926895-1 06WX0493
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts 19A 600V Electronic Connector Rectangular Connectors - 926895-1 Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG 24 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details