TE Connectivity Contacts 926885-3

Description
UNIV.M-N-L.PIN
Request a Quote Datasheet
Description
UNIV.M-N-L.PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926885-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926885-3
Contacts 926885-3
UNIV.M-N-L.PIN

UNIV.M-N-L.PIN

Buy Now
Swedesboro, NJ, United States
Contacts
926885-3
Contacts 926885-3
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A126748CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126748CT-ND
Rectangular Connector Contacts A126748CT-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126748TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126748TR-ND
Rectangular Connector Contacts A126748TR-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9904 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
64AH9904
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 64AH9904
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9905 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
64AH9905
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 64AH9905
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet
Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity - 79K4516 - Newark, An Avnet Company
Chicago, IL, United States
Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity
79K4516
Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity 79K4516
UNIV.M-N-L.PIN ROHS COMPLIANT: YES

UNIV.M-N-L.PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926885-3 A126748CT-ND 64AH9904 79K4516
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data