TE Connectivity Connector Hardware, Mounts, Locks & Retainers 925485-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Mechanical Attachment Product Plating Finish : Passivated Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Carton Packaging Quantity : 1300 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Mechanical Attachment Product Plating Finish : Passivated Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Carton Packaging Quantity : 1300 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 925485-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
925485-1
Connector Hardware, Mounts, Locks & Retainers 925485-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 Mechanical Attachment Product Plating Finish : Passivated Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Carton Packaging Quantity : 1300 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Mechanical Attachment


  • Product Plating Finish : Passivated

Operation/Application


  • Compatible With Connector Shell Size : 17

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1300

Product Type Features


  • Connector Hardware Accessory Type : Coupling Ring
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
Circular Connector Accessories - 925485-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
925485-1-ND
Circular Connector Accessories 925485-1-ND
Connector Coupling Nut 17

Connector Coupling Nut 17

Buy Now Datasheet
Cpc-Kupplungsring Rohs Compliant Amp - Te Connectivity - 16H9663 - Newark, An Avnet Company
Chicago, IL, United States
Cpc-Kupplungsring Rohs Compliant Amp - Te Connectivity
16H9663
Cpc-Kupplungsring Rohs Compliant Amp - Te Connectivity 16H9663
CPC-KUPPLUNGSRING ROHS COMPLIANT: YES

CPC-KUPPLUNGSRING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925485-1 925485-1-ND 16H9663
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Cpc-Kupplungsring Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details