TE Connectivity Automotive Connector EMC Shielding 9-2370706-1

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 9-2370706-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
9-2370706-1
Automotive Connector EMC Shielding 9-2370706-1
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Positions : 2

Product Type Features


  • Connector Shielding Accessory Type : Shield
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 1734-9-2370706-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-9-2370706-1-ND
Rectangular Connector Accessories 1734-9-2370706-1-ND
CU ALLOY,SHIELD ASSY,HDR,DATA DT

CU ALLOY,SHIELD ASSY,HDR,DATA DT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 9-2370706-1 1734-9-2370706-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103680-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 17-1SNA115278R0100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 8 to 22 AWG
View Details