"1 Position Housing Connector Female, Receptacle Clear 0.110"" (2.79mm)"
1 Pos Receptacle Housing, Crimp, ST, Cable Mount, Clear Product overview: 925387-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925387-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365714-925387-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 925387
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.110" (2.79mm) Quick Connects
Terminal Size: 0.110" (2.79mm)
Material: Polyamide
CONN RCPT HSG 0.11 1POS CLEAR
AMP PIP POD HSG.110
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107003-ND | 340-925387-1 | 1365714-925387-1 | 925387-1 | 08P4968 |
| Product Name | Housings, Boots | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Amp Pip Pod Hsg.110 Amp - Te Connectivity |
| Gender | Female / Jack |