Win Source Part Number: 1363258-925713-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 925713
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 10-14 AWG
Contact Finish: Tin
M-N-L Power Crimp Tool, Male, 17A, 250V Product overview: 925713-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-925713-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin 10-14 AWG Crimp
Pin Contact Tin 10-14 AWG Crimp
M-N-L PIN TPBR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 925713-1 | 1363258-925713-1 | 332-925713-1 | A107136CT-ND | 16H9696 |
| Product Name | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 17A 250V Electronic Connector | Rectangular Connector Contacts | M-N-L Pin Tpbr Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Termination | Crimp | Crimp | |||
| Gender | Male / Plug |