TE Connectivity Rectangular Connector Contacts 926898-1

Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A106540-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106540-ND
Rectangular Connector Contacts A106540-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-926898-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-926898-1-ND
Rectangular Connector Contacts 17-926898-1-ND
CONN SPLIT PIN 14-20AWG CRMP TIN

CONN SPLIT PIN 14-20AWG CRMP TIN

Buy Now Datasheet
Contacts - 926898-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926898-1
Contacts 926898-1
UNIV.M-N-L.PIN

UNIV.M-N-L.PIN

Buy Now
Swedesboro, NJ, United States
Contacts
926898-1
Contacts 926898-1
Contacts

Contacts

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-926898-1
19A 600V Electronic Connector 332-926898-1
Universal MATE-N-LOK Power Pin, 19A, 600V, Male, Crimp, Brass, Tin Product overview: 926898-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926898-1 can be used for catalog matching and distributor lookup.

Universal MATE-N-LOK Power Pin, 19A, 600V, Male, Crimp, Brass, Tin Product overview: 926898-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926898-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334344-926898-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334344-926898-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334344-926898-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334344-926898-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Tin Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Split Pin Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-926898-1,-D3149 1-000-SI,-926898-1-S I,A106540,926898-1-N D,-D31491-000-SI-ND, 9268981 Base Product Number: 926898 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334344-926898-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Split Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-926898-1,-D31491-000-SI,-926898-1-SI,A106540,926898-1-ND,-D31491-000-SI-ND,9268981
Base Product Number: 926898
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 93K5475 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
93K5475
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 93K5475
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site
Univ.m-N-L.pin Amp - Te Connectivity - 23T0064 - Newark, An Avnet Company
Chicago, IL, United States
Univ.m-N-L.pin Amp - Te Connectivity
23T0064
Univ.m-N-L.pin Amp - Te Connectivity 23T0064
UNIV.M-N-L.PIN

UNIV.M-N-L.PIN

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106540-ND 926898-1 332-926898-1 1334344-926898-1 93K5475 23T0064
Product Name Rectangular Connector Contacts Contacts 19A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Univ.m-N-L.pin Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG ? to 14 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers