TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 926820-8

Description
Win Source Part Number: 1058486-926820-8 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Mark I Termination: Crimp Contact Finish: Silver Package: Reel Wire Gauge: 15.5-20 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 2,000 Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.087" ~ 0.130" (2.21mm ~ 3.30mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 08-52-0112; 2-330854-6; 35464-8000; 160860-4; 160773-4; 35028-1111; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-926820-8TR,9268 20-8-ND,A129178 Base Product Number: 926820
Request a Quote Datasheet
Description
Win Source Part Number: 1058486-926820-8 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Mark I Termination: Crimp Contact Finish: Silver Package: Reel Wire Gauge: 15.5-20 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 2,000 Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.087" ~ 0.130" (2.21mm ~ 3.30mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 08-52-0112; 2-330854-6; 35464-8000; 160860-4; 160773-4; 35028-1111; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-926820-8TR,9268 20-8-ND,A129178 Base Product Number: 926820
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1058486-926820-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1058486-926820-8
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1058486-926820-8
Win Source Part Number: 1058486-926820-8 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Mark I Termination: Crimp Contact Finish: Silver Package: Reel Wire Gauge: 15.5-20 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 2,000 Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.087" ~ 0.130" (2.21mm ~ 3.30mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 08-52-0112; 2-330854-6; 35464-8000; 160860-4; 160773-4; 35028-1111; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-926820-8TR,9268 20-8-ND,A129178 Base Product Number: 926820

Win Source Part Number: 1058486-926820-8
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Mark I
Termination: Crimp
Contact Finish: Silver
Package: Reel
Wire Gauge: 15.5-20 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 2,000
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.087" ~ 0.130" (2.21mm ~ 3.30mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 08-52-0112; 2-330854-6; 35464-8000; 160860-4; 160773-4; 35028-1111;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-926820-8TR,926820-8-ND,A129178
Base Product Number: 926820

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A129178-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A129178-ND
Quick Connects, Quick Disconnect Connectors A129178-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Pos-Lock Fah-Steckh Amp - Te Connectivity - 36AC9630 - Newark, An Avnet Company
Chicago, IL, United States
Pos-Lock Fah-Steckh Amp - Te Connectivity
36AC9630
Pos-Lock Fah-Steckh Amp - Te Connectivity 36AC9630
POS-LOCK FAH-STECKH

POS-LOCK FAH-STECKH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1058486-926820-8 A129178-ND 36AC9630
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Pos-Lock Fah-Steckh Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-S1G9-C2-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DC Micro (M12) receptacle - 888D-M3AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details