TE Connectivity Splice Connectors 926823-2

Description
TE Connectivity 926823-2
Request a Quote Datasheet
Description
TE Connectivity 926823-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 7187640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7187640
Splice Connectors 7187640
TE Connectivity 926823-2

TE Connectivity 926823-2

Supplier's Site
Contacts - 926823-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926823-2
Contacts 926823-2
AM WIRE PIN 20-17 .013 PTPB

AM WIRE PIN 20-17 .013 PTPB

Buy Now
Singapore, Singapore
Electronic Connector
392-926823-2
Electronic Connector 392-926823-2
Pin Terminal 17-20AWG Brass PIN 7mm Pre-Tin T/R Product overview: 926823-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-926823-2 can be used for catalog matching and distributor lookup.

Pin Terminal 17-20AWG Brass PIN 7mm Pre-Tin T/R Product overview: 926823-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-926823-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Splice Connectors - 17-926823-2CT-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
17-926823-2CT-ND
Wire Splice Connectors 17-926823-2CT-ND
CONN SPLICE 17-20 AWG CRIMP

CONN SPLICE 17-20 AWG CRIMP

Buy Now Datasheet
Wire Splice Connectors - 17-926823-2TR-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
17-926823-2TR-ND
Wire Splice Connectors 17-926823-2TR-ND
Terminal Crimpband, Open Band Connector Crimp 17-20 AWG

Terminal Crimpband, Open Band Connector Crimp 17-20 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1333761-926823-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1333761-926823-2
Connectors, Interconnects - Terminals - Wire Splice Connectors 1333761-926823-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333761-926823-2 Category: Connectors, Interconnects>Termin als>Wire Splice Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 17-20 AWG Standard Package: 120,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Base Product Number: 926823 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333761-926823-2
Category: Connectors, Interconnects>Terminals>Wire Splice Connectors
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 17-20 AWG
Standard Package: 120,000
Terminal Type: Crimpband, Open Band
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Base Product Number: 926823
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
926823-2
Terminals 926823-2
Terminals WIRE PIN

Terminals WIRE PIN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7187640 926823-2 392-926823-2 17-926823-2CT-ND 1333761-926823-2 926823-2
Product Name Splice Connectors Contacts Electronic Connector Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 17 AWG 17 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details