TE Connectivity Contacts 926895-3

Description
UNIVERSAL M-N-L SOCKET
Request a Quote Datasheet
Description
UNIVERSAL M-N-L SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926895-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926895-3
Contacts 926895-3
UNIVERSAL M-N-L SOCKET

UNIVERSAL M-N-L SOCKET

Buy Now
Swedesboro, NJ, United States
Contacts
926895-3
Contacts 926895-3
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A106539-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106539-ND
Rectangular Connector Contacts A106539-ND
Socket Contact Tin 18-24 AWG Crimp Stamped

Socket Contact Tin 18-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity - 18AH0560 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
18AH0560
Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity 18AH0560
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926895-3 A106539-ND 18AH0560
Product Name Contacts Rectangular Connector Contacts Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data