TE Connectivity Backplane Connector Housings 926040-2

Description
48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type C
Request a Quote Datasheet
Description
48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - A29055-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A29055-ND
Backplane Connector Housings A29055-ND
48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type C

48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type C

Buy Now Datasheet
Singapore, Singapore
1.5A 250V Electronic Connector
340-926040-2
1.5A 250V Electronic Connector 340-926040-2
48 Pos 2.54mm Crimp Receptacle Housing, Wire-to-Board, 1.5A, 250V Product overview: 926040-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926040-2 can be used for catalog matching and distributor lookup.

48 Pos 2.54mm Crimp Receptacle Housing, Wire-to-Board, 1.5A, 250V Product overview: 926040-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926040-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity - 88F5032 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity
88F5032
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity 88F5032
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:AMPMODU Mod IV Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:AMPMODU Mod IV Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29055-ND 340-926040-2 88F5032
Product Name Backplane Connector Housings 1.5A 250V Electronic Connector Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data