TE Connectivity Contacts 925660-2

Description
140 DIA PIN
Request a Quote Datasheet
Description
140 DIA PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 925660-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
925660-2
Contacts 925660-2
140 DIA PIN

140 DIA PIN

Buy Now
Swedesboro, NJ, United States
Contacts
925660-2
Contacts 925660-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363077-925660-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363077-925660-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363077-925660-2
Win Source Part Number: 1363077-925660-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 925660 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin

Win Source Part Number: 1363077-925660-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 925660
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Rectangular Connector Contacts - A99293-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99293-ND
Rectangular Connector Contacts A99293-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
140 Dia Pin Rohs Compliant Amp - Te Connectivity - 16H9686 - Newark, An Avnet Company
Chicago, IL, United States
140 Dia Pin Rohs Compliant Amp - Te Connectivity
16H9686
140 Dia Pin Rohs Compliant Amp - Te Connectivity 16H9686
140 DIA PIN ROHS COMPLIANT: YES

140 DIA PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925660-2 1363077-925660-2 A99293-ND 16H9686
Product Name Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts 140 Dia Pin Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details