TE Connectivity Contacts 926884-1

Description
UNIV.M-N-L.SOCKET
Request a Quote Datasheet
Description
UNIV.M-N-L.SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926884-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926884-1
Contacts 926884-1
UNIV.M-N-L.SOCKET

UNIV.M-N-L.SOCKET

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-926884-1
19A 600V Electronic Connector 332-926884-1
19A 600V Female Socket Crimp Tool, Wire-to-Wire, Tin Product overview: 926884-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926884-1 can be used for catalog matching and distributor lookup.

19A 600V Female Socket Crimp Tool, Wire-to-Wire, Tin Product overview: 926884-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926884-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A109365TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A109365TR-ND
Rectangular Connector Contacts A109365TR-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A109365CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A109365CT-ND
Rectangular Connector Contacts A109365CT-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1131263-926884-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1131263-926884-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1131263-926884-1
Win Source Part Number: 1131263-926884-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 Alternative Parts (Cross-Reference): 9268841; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 9268841,-926884-1-LS I,-926884-1-SI,A1093 65TR,A109365CT Base Product Number: 926884

Win Source Part Number: 1131263-926884-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
Alternative Parts (Cross-Reference): 9268841;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 9268841,-926884-1-LSI,-926884-1-SI,A109365TR,A109365CT
Base Product Number: 926884

Buy Now Datasheet
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 13M4383 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
13M4383
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 13M4383
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Universal Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 17X9601 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
17X9601
Contact, Universal Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 17X9601
Contact, Universal Mate-N-Lok Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926884-1 332-926884-1 A109365TR-ND 1131263-926884-1 13M4383 17X9601
Product Name Contacts 19A 600V Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Universal Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details