TE Connectivity Rectangular Wire & Cable Connectors & Housings 925075

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Contact Type : Pin Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Single Wire Seal (SWS) Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Contact Type : Pin Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Single Wire Seal (SWS) Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 925075 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
925075
Rectangular Wire & Cable Connectors & Housings 925075
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Contact Type : Pin Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Single Wire Seal (SWS) Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : Single Wire Seal (SWS)
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Circular Connector Housings - A121497-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A121497-ND
Circular Connector Housings A121497-ND
4 Position Circular Connector Cap Housing Free Hanging (In-Line)

4 Position Circular Connector Cap Housing Free Hanging (In-Line)

Buy Now Datasheet
4W Circular Mate-N-Lok Pin Hsg Nat Rohs Compliant Amp - Te Connectivity - 16H9621 - Newark, An Avnet Company
Chicago, IL, United States
4W Circular Mate-N-Lok Pin Hsg Nat Rohs Compliant Amp - Te Connectivity
16H9621
4W Circular Mate-N-Lok Pin Hsg Nat Rohs Compliant Amp - Te Connectivity 16H9621
4W CIRCULAR MATE-N-LOK PIN HSG NAT ROHS COMPLIANT: YES

4W CIRCULAR MATE-N-LOK PIN HSG NAT ROHS COMPLIANT: YES

Supplier's Site
4W Circular Mate-N-Lok Pin Hsg Nat Amp - Te Connectivity - 42AJ7604 - Newark, An Avnet Company
Chicago, IL, United States
4W Circular Mate-N-Lok Pin Hsg Nat Amp - Te Connectivity
42AJ7604
4W Circular Mate-N-Lok Pin Hsg Nat Amp - Te Connectivity 42AJ7604
4W CIRCULAR MATE-N-LOK PIN HSG NAT

4W CIRCULAR MATE-N-LOK PIN HSG NAT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925075 925075 A121497-ND 16H9621
Product Name Rectangular Wire & Cable Connectors & Housings Circular Connector Housings 4W Circular Mate-N-Lok Pin Hsg Nat Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-ZB-R3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers